Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$4.85
|
24
in stock
|
Buy Now |
![]() |
RS Americas
from US$1.87
|
230
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.92
|
29
in stock
|
Buy Now |
![]() |
TE Store
from US$2.45
|
18
in stock
|
Buy Now |
![]() |
Demsay
-
|
8
in stock
|
Buy Now |
![]() |
Avnet America
from US$3.14
|
-
|
Buy Now |
![]() |
element14
from US$4.00
|
-
|
Buy Now |
![]() |
Boersig
from US$2.99
|
-
|
Buy Now |
![]() |
Sager
from US$2.44
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Color | Green |
---|---|
Body Material | PBT GF |
Connector Code | C |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 6.3mm, 2.8mm |
Width | 25.7mm |
Height | 31.25mm |
Length | 67.2mm |
Operating Voltage | 60VDC |
Centerline (Pitch) | 6mm, 9mm |
Agency/Standard | DIN IEC 512 |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | With |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Strain Relief | No |
Sealable | Yes |
Hybrid Connector | Yes |
Connector System | Cable-to-Cable |
Connector Style | Housing for female terminals |
Connector & Contact Terminates To | Wire & Cable |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 140°C |
HDSCS Receptacle Housing, C Keying, 8-Position, Group E, Size 2.8 & 6.3/4.8K | RS Americas |
Combination Line Connector, 8 Contact(S), Female |Amp Te Connectivity 3-2299782-1 | Newark Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
8POS,MIXED,REC HSG,ASSY,SLD Number of Positions: 8 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 6.3 mm 2.8 mm Mating Tab Width: .25 in .11 in Heavy Duty Sealed Connector Series Housing | 8 Housing for Female Terminals Wire-to-Wire 6.3 mm | Part Number: 3-2299782-1 | Internal Number: 3-2299782-1 | TE Connectivity | TE Store |
Heavy Duty Sealed Connector 8POS,MIXED,REC HSG,ASSY,SLD | Avnet America |
AUTOMOTIVE HOUSING, 8POS, RCPT, PBT-GF | element14 |
Automotive Connectors 8POS,MIXED,REC HSG, ASSY,SLD | Sager |
Where can I find additional details, specifications and documents for a 3-2299782-1?
Additional datasheets, footprints and schematics for 3-2299782-1 are listed on our Part Details page. You can also find images and similar parts to 3-2299782-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2299782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2299782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2299782-1 fall under?
The 3-2299782-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2299782-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2299782-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2299782-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2299782-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, TE Store and Demsay have stock available or on a lead time for 3-2299782-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2299782-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2299782-1?
You can fill out our help required form which you can use to request a quote for 3-2299782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.