Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
95
in stock
|
Buy Now | |
Boersig
from US$0.05
|
17,561
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
95
in stock
|
Buy Now | |
element14
from US$0.07
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Color | Brown |
---|---|
Material | Silicone |
Cable Insulation Diameter | 3mm, .118in |
Cavity Diameter | 8.5mm, .334in |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
SINGLE WIRE SEAL,FOR WIRE | TTI Europe |
Single Wire Seal, Brown, Silicone Rohs Compliant: Yes |Te Connectivity 1823111-1 | Newark Electronics |
SINGLE WIRE SEAL, BROWN, SILICONE | element14 |
Automotive Conn SINGLE WIRE SEAL FOR WIRE | Rapid Electronics |
Automotive Connectors SINGLE WIRE SEAL, FOR WIRE 2.5SQMM,BN | Future Electronics |
Connector Accessories Wire Seal | Avnet America |
SINGLE WIRE SEAL,FOR WIRE 2.5S | Power and Signal Group |
TE Connectivity SINGLE WIRE SEAL FOR WIRE 2.5SQMM BN Automotive Connectors SINGLE WIRE SEAL FOR WIRE 2.5SQMM BN | Distrelec |
Where can I find additional details, specifications and documents for a 1823111-1?
Additional datasheets, footprints and schematics for 1823111-1 are listed on our Part Details page. You can also find images and similar parts to 1823111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1823111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1823111-1 fall under?
The 1823111-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1823111-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1823111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1823111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1823111-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1823111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1823111-1 often in real-time on the comparison pages.
What if I can't find stock of 1823111-1?
You can fill out our help required form which you can use to request a quote for 1823111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.