Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Mating Tab Thickness | .8mm, .031in |
---|---|
Mating Tab Width | 5.8mm, .228in, 6.3mm, .248in, .189in, 4.8mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 26A |
Interface Plating | Silver (Ag) |
Wire Insulation Diameter | .086 – .118in, 2.2 – 3mm |
Wire Size Search | 2mm², 1.5mm², 2.5mm² |
Wire Size | 1.5 – 2.5mm² |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
AMP MCP REC F-CRIMP CONTACT | TTI Europe |
Amp Mcp 6.3/4.8K, Contact |Amp Te Connectivity 1241404-3 | Newark Electronics |
15-13AWG 0.8mm 25-40A Automotive Terminals Receptacle Tab | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP MCP 6.3-4.8 K ,>1.0-.2.5 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1241404-3?
Additional datasheets, footprints and schematics for 1241404-3 are listed on our Part Details page. You can also find images and similar parts to 1241404-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241404-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241404-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241404-3 fall under?
The 1241404-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241404-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241404-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241404-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241404-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 1241404-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241404-3 often in real-time on the comparison pages.
What if I can't find stock of 1241404-3?
You can fill out our help required form which you can use to request a quote for 1241404-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.