Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | 6.3mm, .248in |
Width | .959in, 24.36mm |
Length | 25mm, .984in |
Height | .898in, 22.8mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Power |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1200 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | .167in, 4.24mm |
Strain Relief | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MCP 6.3 4 way receptacle housing, key A | RS |
Mcp6.3 Recep Hsg4P |Amp Te Connectivity 1534404-1 | Newark Electronics |
Conn Housing RCP 4 POS 6mm Crimp ST Cable Mount Bulk | Avnet America |
AMP MCP 6.3 Series, 4 Way Cable Mount Socket Housing | TE Connectivity 1534404-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1534404-1?
Additional datasheets, footprints and schematics for 1534404-1 are listed on our Part Details page. You can also find images and similar parts to 1534404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534404-1 fall under?
The 1534404-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1534404-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534404-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1534404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534404-1 often in real-time on the comparison pages.
What if I can't find stock of 1534404-1?
You can fill out our help required form which you can use to request a quote for 1534404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.