Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Positions | 38 |
Number of Rows | 4 |
Mating Tab Width | .09in, .059in, .25in, 1.5mm, 2.3mm, 6.3mm |
Width | 32mm, 1.26in |
Length | 69mm, 2.717in |
Height | 1.575in, 40mm |
Centerline (Pitch) | 3.4mm, .134in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 27 |
Packaging Method | Tray |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Row-to-Row Spacing | .15in, 3.8mm |
Sealable | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Where can I find additional details, specifications and documents for a 3-2005575-3?
Additional datasheets, footprints and schematics for 3-2005575-3 are listed on our Part Details page. You can also find images and similar parts to 3-2005575-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2005575-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2005575-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2005575-3 fall under?
The 3-2005575-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2005575-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2005575-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2005575-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2005575-3 have stock available?
There is no stock from authorised distributors for 3-2005575-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2005575-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2005575-3?
You can fill out our help required form which you can use to request a quote for 3-2005575-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.