Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.96
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$9.70
|
679
in stock
|
Buy Now |
![]() |
Boersig
from US$8.88
|
748
in stock
|
Buy Now |
![]() |
element14
from US$10.35
|
677
in stock
|
Buy Now |
![]() |
RS
from US$14.87
|
370
in stock
|
Buy Now |
![]() |
TTI Americas
from US$8.61
|
227
in stock
|
Buy Now |
![]() |
TME
from US$13.08
|
112
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$33.83
|
22
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$10.05
|
2
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$16.30
|
2
in stock
|
Buy Now |
![]() |
Conrad
from US$12.76
|
2
in stock
|
Buy Now |
![]() |
Demsay
-
|
31
in stock
|
Buy Now |
![]() |
Future Electronics
from US$6.96
|
-
|
Buy Now |
![]() |
Avnet America
from US$7.95
|
-
|
Buy Now |
![]() |
TTI Europe
from US$8.70
|
-
|
Buy Now |
![]() |
TE Store
from US$7.85
|
-
|
Buy Now |
![]() |
Sager
from US$9.40
|
-
|
Buy Now |
![]() |
TTI Asia
from US$8.72
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Other |
Number of Rows | 2, 3 |
Number of Positions | 31 |
Mating Tab Width | 2.8mm, 6.3mm, .248in, .11in |
Length | 4.744in, 120.5mm |
Height | 44mm, 1.732in |
Width | 1.811in, 46mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .197in, .354in, 9mm, 5mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 117 |
Hybrid Connector | Yes |
Row-to-Row Spacing | .272in, 6.9mm |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AUTOMOTIVE CONN HOUSING, RCPT, 31POS | Farnell |
Connector: automotive | TME |
Automotive Conn Housing, Rcpt, 31Pos | Newark Electronics |
TE Connectivity 1-1564297-6 Leavyseal Connector Box 31POS Mixed Rec HSG | Rapid Electronics |
TE Connectivity 1-1564297-6 1 St. Box | Conrad |
31 Position Rectangular Housing Connector Receptacle Black | Future Electronics |
Automotive Connector Housing, LEAVYSEAL, Receptacle, 31 Ways | Avnet America |
31POS, MIXED,REC HSG,ASSY Number of Positions: 31 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 6.3 mm 2.8 mm Mating Tab Width: .25 in .11 in Leavyseal Connector Housing | 31 Housing for Female Terminals Wire-to-Wire 6.3 mm | Part Number: 1-1564297-6 | Internal Number: 1-1564297-6 | TE Connectivity | TE Store |
Automotive Connectors 31POS MIXED REC HSG ASSY | Sager |
Where can I find additional details, specifications and documents for a 1-1564297-6?
Additional datasheets, footprints and schematics for 1-1564297-6 are listed on our Part Details page. You can also find images and similar parts to 1-1564297-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1564297-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1564297-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1564297-6 fall under?
The 1-1564297-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1564297-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1564297-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1564297-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1564297-6 have stock available?
Authorised distributors including Boersig, Farnell, element14, RS and TTI Americas have stock available or on a lead time for 1-1564297-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1564297-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1564297-6?
You can fill out our help required form which you can use to request a quote for 1-1564297-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.