963245-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 963245-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 963245-1
Details for TE Store
963245-1
EINZELLEIT-DICHTUNG Seal Type:Single Wire Seal (SWS)
Buy Directly from TE Store (114 in Stock)
$0.1000 per unit
Series Information for 963245-1 - TE Connectivity
  • Status: Active
  • Product Code: M421
  • Global Product Line: N03
  • GPL Description: Automotive

Description

EINZELLEIT-DICHTUNG

Specifications

Material:
Silicone
Color:
Yellow
Cable Insulation Diameter:
3.7mm, .146in
Cavity Diameter:
7.2mm, .283in
UL Flammability Rating:
None
Shore A Hardness:
50
Lubricant Content:
Yes
Resistance to Hydrocarbons:
Poor
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-40 – 266°F, -40 – 130°C

Compatibility

  • Compatible Parts: 962954-1, 962954-5, 962956-2, 444230-1, 968035-2, 2-968035-4, 966745-1, 953318-1, 953318-2, 953631-1, 967568-1, 282956-3, 282956-6, 953756-3, 953756-4, 284818-1, 1379208-3, 1379208-4, 1-1579007-6, 1379242-1, 1379242-2, 1-1379208-2, 953756-7, 1743271-2, 953756-9, 6-964308-6, 1-1564330-1, 2-1564330-1, 3-1564330-1, 4-1564330-1, 1-1743704-2, 1-1564297-6, 284818-2, 1743704-2, 1-2112035-1, 1-2112041-1, 1-2112041-2, 1-1564544-1, 2-1564544-1, 3-1564544-1, 4-1564544-1, 1-1564546-1, 2-1564546-1, 3-1564546-1, 4-1564546-1, 1-1564542-1, 2-1564542-1, 4-1564542-1, 3-1564542-1, 1-1564534-1, 2-1564534-1, 3-1564534-1, 4-1564534-1, 1743271-3, 1-2208685-6, 1-2278915-1, 1-1564536-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
Standard Power Timer 7.2mm dia wire seal
Avnet America
Connector Accessories Seal Plug
Power and Signal Group
EINZELLEIT-DICHTUNG
Avnet Europe
Connector Accessories Seal Plug
TE Store
EINZELLEIT-DICHTUNG Seal Type:Single Wire Seal (SWS);Cavity Diameter:7.2 mm;Cavity Diameter:.283 in;Cable Insulation Diameter:.146 in;Cable Insulation Diameter:3.7 mm Single Wire Seal (SWS) 7.2 mm .283" .146" | Automotive Seal & Cavity Plug | TE Connectivity
Conrad
Highly reliable, multipolar plug connectors for internal and external wiring in the industry.
RS Components UK
Standard Power Timer 7.2mm dia wire seal
RS Components DE
Power Timer Kabeldichtung, MCP Serie für Kfz-Steckverbinder, TE Connectivity, MPN: 963245-1
RS Components HK
Standard Power Timer 7.2mm dia wire seal
RS Components JP
Standard Power Timer 7.2mm dia wire seal
RS Components FR
Standard Power Timer 7.2mm dia wire seal
RS Components CN
Standard Power Timer 7.2mm dia wire seal
RS Components ES
Standard Power Timer 7.2mm dia wire seal
RS Components NL
Standard Power Timer 7.2mm dia wire seal
RS Components NO
Standard Power Timer 7.2mm dia wire seal