5-1718321-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

AMP MCP2.8 RECEPTACLE HSG.,39POS.,ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.46

Distributor Stock
Logo for RS
RS
from US$10.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.19
951
in stock
Buy Now
Logo for element14
element14
from US$9.46
951
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.73
951
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.20
117
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$7.43
16
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,106
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.04
-
Buy Now
Logo for Boersig
Boersig
from US$6.46
-
Buy Now
Logo for Distrelec
Distrelec
from US$8.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.24
-
Buy Now
Logo for TE Store
TE Store
from US$6.54
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Cable Exit Angle 90°
Color Green
Body Material PBT GF
Number of Positions 39
Number of Rows 3
Mating Tab Width .11in, 2.8mm
Width 1.811in, 46mm
Height 44mm, 1.732in
Length 4.744in, 120.5mm
Nominal Voltage Architecture 24V, 12V
Operating Voltage 36VDC
Centerline (Pitch) .197in, 5mm
Degree of Protection IP67, IP69K
UL Flammability Rating UL 94-HB
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Quantity 117
Packaging Method Box
Connector Style Housing for female terminals
Hybrid Connector No
Connector System Wire-to-Board, Wire-to-Wire, Wire-to-Device
Primary Locking Feature On the Terminal
Strain Relief Yes
Sealable Yes
Row-to-Row Spacing .217in, 5.5mm
Operating Temperature Range -40 – 120°C, -40 – 248°F


Alternative Descriptions

Housing, Rcpt, Mcp 2.8 Contact | Newark Electronics
HOUSING, RCPT, MCP 2.8 CONTACT | element14
Connector: automotive | Transfer Multisort Elektronik
Conn Housing RCP 39 POS 5mm Crimp RA Cable Mount | Avnet Abacus
MCP 2.8 39 way receptacle housing, key E | RS
MCP 2.8 39 way receptacle housing, key E | TE Connectivity 5-1718321-3 | RS Americas
TE Connectivity Conn Housing RCP 39 POS 5mm Crimp RA Cable Mount Emerald Green Box Automotive | Distrelec
AMP MCP2.8 RECEPTACLE HSG. 39P | TTI Europe
AMP MCP2.8 RECEPTACLE HSG.,39POS.,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 39 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Leavyseal Housing | Part Number: 5-1718321-3 | Internal Number: 5-1718321-3 | TE Connectivity | TE Store
AMP MCP2.8 RECEPTACLE HSG.,39P | Power and Signal Group


5-1718321-3 Connectors by Unknown

HOUSING RCPT MCP 2.8 CONTACT

Status: Unknown
Series: MCP 2.8 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MCP 2.8 Series
Connector Mounting Cable Mount
Rectangular Shell Size -
For Use With AMP MCP 2.8 Series Power Contacts
Connector Body Material PBT (Polybutylene Terephthalate) Glass Filled Body
Locking Type Latch
SVHC No SVHC (27-Jun-2018)
Gender Receptacle

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1718321-3?

Additional datasheets, footprints and schematics for 5-1718321-3 are listed on our Part Details page. You can also find images and similar parts to 5-1718321-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1718321-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1718321-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1718321-3 fall under?

The 5-1718321-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 5-1718321-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1718321-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1718321-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1718321-3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 5-1718321-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1718321-3 often in real-time on the comparison pages.

What if I can't find stock of 5-1718321-3?

You can fill out our help required form which you can use to request a quote for 5-1718321-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay