Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$11.19
|
79
in stock
|
Buy Now |
![]() |
Boersig
from US$10.08
|
150
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$10.78
|
79
in stock
|
Buy Now |
![]() |
element14
from US$9.78
|
79
in stock
|
Buy Now |
![]() |
TE Store
from US$8.86
|
24
in stock
|
Buy Now |
![]() |
Demsay
-
|
62
in stock
|
Buy Now |
![]() |
Future Electronics
from US$7.86
|
-
|
Buy Now |
![]() |
Avnet America
from US$8.98
|
-
|
Buy Now |
![]() |
TTI Americas
from US$9.84
|
-
|
Buy Now |
![]() |
TTI Europe
from US$10.28
|
-
|
Buy Now |
![]() |
Sager
from US$10.61
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 3, 4 |
Number of Positions | 62 |
Mating Tab Width | .063in, .11in, 1.6mm, 2.8mm |
Length | 120.5mm, 4.744in |
Height | 44mm, 1.732in |
Width | 46mm, 1.811in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm, 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 117 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | Yes |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Housing, Receptacle, 62Pos Rohs Compliant: Yes |Te Connectivity 1-1823498-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 62POS | element14 |
62POS, MIXED,REC HSG,ASSY,SEALED Number of Positions: 62 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Leavyseal Connector Housing | 62 Housing for Female Terminals Wire-to-Board 1.6 mm | Part Number: 1-1823498-1 | Internal Number: 1-1823498-1 | TE Connectivity | TE Store |
Conn Housing RCP 62 POS 5mm/4mm Crimp RA Cable Mount Box | Avnet America |
62POS, MIXED,REC HSG,ASSY,SEAL | TTI Europe |
Automotive Connectors 62POS, MIXED,REC HSG ASSY,SEALED | Sager |
Where can I find additional details, specifications and documents for a 1-1823498-1?
Additional datasheets, footprints and schematics for 1-1823498-1 are listed on our Part Details page. You can also find images and similar parts to 1-1823498-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1823498-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1823498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1823498-1 fall under?
The 1-1823498-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1823498-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1823498-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1823498-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1823498-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-1823498-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1823498-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1823498-1?
You can fill out our help required form which you can use to request a quote for 1-1823498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.