Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark
from US$2.42
|
No stock
|
Buy Now |
![]() |
TE Store
from US$2.00
|
141
in stock
|
Buy Now |
![]() |
RS
from US$2.13
|
-
|
Buy Now |
![]() |
Avnet America
from US$2.16
|
-
|
Buy Now |
![]() |
Boersig
from US$1.80
|
-
|
Buy Now |
![]() |
TTI Americas
from US$2.09
|
-
|
Buy Now |
![]() |
TTI Europe
from US$2.22
|
-
|
Buy Now |
![]() |
Sager
from US$2.40
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Material | PA GF |
Color | Black |
Number of Positions | 62 |
Cable Bundle Diameter | 1.126in, 28.6mm |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 300 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
COVER,90 Number of Positions: 62 Primary Product Color: Black Protection & Strain Relief Accessory Type: Cover - Cable Exit Primary Product Material: PA GF Cable Exit Angle: 90° Leavyseal Connector Backshell | 62 Black Cover - Cable Exit PA GF | Part Number: 1823500-1 | Internal Number: 1823500-1 | TE Connectivity | TE Store |
COVER,90 Automotive Connector | RS |
Cover,90 |Te Connectivity 1823500-1 | Newark Electronics |
Automotive Connectors COVER,90 | Sager |
Where can I find additional details, specifications and documents for a 1823500-1?
Additional datasheets, footprints and schematics for 1823500-1 are listed on our Part Details page. You can also find images and similar parts to 1823500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1823500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1823500-1 fall under?
The 1823500-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1823500-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1823500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1823500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1823500-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1823500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1823500-1 often in real-time on the comparison pages.
What if I can't find stock of 1823500-1?
You can fill out our help required form which you can use to request a quote for 1823500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.