Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.38
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$9.61
|
4,037
in stock
|
Buy Now | |
Chip One Stop
from US$7.97
|
4,037
in stock
|
Buy Now | |
Distrelec
from US$7.58
|
4,037
in stock
|
Buy Now | |
Boersig
from US$6.24
|
2,509
in stock
|
Buy Now | |
element14
from US$13.37
|
1,123
in stock
|
Buy Now | |
Newark Electronics
from US$12.22
|
887
in stock
|
Buy Now | |
Farnell
from US$9.31
|
883
in stock
|
Buy Now | |
TE Store
from US$7.55
|
52
in stock
|
Buy Now | |
Conrad
from US$15.09
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,040
in stock
|
Buy Now | |
Future Electronics
from US$8.03
|
-
|
Buy Now | |
Avnet America
from US$8.25
|
-
|
Buy Now | |
TTI Europe
from US$9.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 90° |
Body Material | PBT GF |
Number of Positions | 62 |
Number of Rows | 4, 3 |
Mating Tab Width | 1.6mm, .063in, 2.8mm, .11in |
Length | 113.25mm, 4.459in |
Width | 2.783in, 70.7mm |
Height | 45.8mm, 1.803in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | 4mm, .197in, .157in, 5mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 80 |
Row-to-Row Spacing | 1.5mm, .059in |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Hybrid Connector | Yes |
Connector Style | Housing for male terminals |
Strain Relief | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Conn 1.5/2.8MM TAB HSG. 62POS. SEALED | Rapid Electronics |
TE Connectivity Multiple Contact Point (MCP) Interconnection System and MCON Contact System | Distrelec |
AUTOMOTIVE CONN HOUSING, PLUG, 62POS | element14 |
Automotive Conn Housing, Plug, 62Pos | Newark Electronics |
1.5/2.8MM TAB HSG.,62POS.,SEALED Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Wire Number of Positions: 62 Housing for Male Terminals 1.6 mm .11" | Leavyseal Housing | Part Number: 2-1718324-1 | Internal Number: 2-1718324-1 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Conn Housing M 62 POS Crimp RA Cable Mount | Avnet Abacus |
1.5/2.8MM TAB HSG.,62POS.,SEAL | TTI Europe |
1.5-2.8MM TAB HSG.,62POS.,SEAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-1718324-1?
Additional datasheets, footprints and schematics for 2-1718324-1 are listed on our Part Details page. You can also find images and similar parts to 2-1718324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1718324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1718324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1718324-1 fall under?
The 2-1718324-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1718324-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1718324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1718324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1718324-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Boersig and element14 have stock available or on a lead time for 2-1718324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1718324-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1718324-1?
You can fill out our help required form which you can use to request a quote for 2-1718324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.