Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.39
|
No stock
|
Buy Now | |
TTI Europe
from US$5.01
|
13,284
in stock
|
Buy Now | |
Future Electronics
from US$3.99
|
1,760
in stock
|
Buy Now | |
element14
from US$12.23
|
420
in stock
|
Buy Now | |
Farnell
from US$6.30
|
420
in stock
|
Buy Now | |
Boersig
from US$5.73
|
326
in stock
|
Buy Now | |
Rapid Electronics
from US$12.15
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.04
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$11.21
|
53
in stock
|
Buy Now | |
TE Store
from US$6.93
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,120
in stock
|
Buy Now | |
Avnet America
from US$9.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Green |
Number of Rows | 3 |
Number of Positions | 39 |
Mating Tab Width | .11in, 2.8mm |
Width | 70.7mm, 2.783in |
Height | 45.8mm, 1.803in |
Length | 113.25mm, 4.459in |
Operating Voltage | 36VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 80 |
Packaging Method | Box |
Row-to-Row Spacing | 5.5mm, .217in |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Sealable | Yes |
Strain Relief | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2.8MM TAB HSG. 39POS. | TTI Europe |
LEAVYSEAL Series 39 Position 5 mm Pitch Three Row Wire to Wire Plug Housing | Future Electronics |
PLUG HOUSING, 39POS, PBT GF, GREEN | element14 |
Automotive Connectors 2.8MM TAB HSG 39POS. ASSY | Rapid Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Plug Housing, 39Pos, Pbt Gf, Green | Newark Electronics |
2.8MM TAB HSG.,39POS.,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 39 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Leavyseal Housing | Part Number: 5-1718323-1 | Internal Number: 5-1718323-1 | TE Connectivity | TE Store |
Conn Housing M 39 POS 5mm Crimp ST Cable Mount Box | Avnet Abacus |
Leavyseal series 39 pole male housing | RS |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Gender | Plug |
No. of Positions | 39Ways |
Pitch Spacing | 5mm |
For Use With | AMP LEAVYSEAL MCP Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5-1718323-1?
Additional datasheets, footprints and schematics for 5-1718323-1 are listed on our Part Details page. You can also find images and similar parts to 5-1718323-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1718323-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1718323-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1718323-1 fall under?
The 5-1718323-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1718323-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1718323-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1718323-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1718323-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Boersig have stock available or on a lead time for 5-1718323-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1718323-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1718323-1?
You can fill out our help required form which you can use to request a quote for 5-1718323-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.