Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$18.80
|
165
in stock
|
Buy Now |
![]() |
Boersig
from US$6.67
|
4,007
in stock
|
Buy Now |
![]() |
TTI Europe
from US$7.19
|
3,440
in stock
|
Buy Now |
![]() |
Future Electronics
from US$4.44
|
1,440
in stock
|
Buy Now |
![]() |
element14
from US$13.50
|
354
in stock
|
Buy Now |
![]() |
Farnell
from US$8.39
|
354
in stock
|
Buy Now |
![]() |
TTI Americas
from US$7.09
|
189
in stock
|
Buy Now |
![]() |
TME
from US$8.60
|
186
in stock
|
Buy Now |
![]() |
TE Store
from US$8.73
|
46
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$12.72
|
42
in stock
|
Buy Now |
![]() |
Conrad
from US$11.59
|
42
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$34.12
|
20
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$11.70
|
15
in stock
|
Buy Now |
![]() |
RS Americas
from US$10.38
|
9
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$9.45
|
1
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,360
in stock
|
Buy Now |
![]() |
Demsay
-
|
2
in stock
|
Buy Now |
![]() |
Avnet America
from US$6.68
|
-
|
Buy Now |
![]() |
Sager
from US$7.90
|
-
|
Buy Now |
![]() |
TTI Asia
from US$8.74
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 90° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Rows | 4, 3 |
Number of Positions | 62 |
Mating Tab Width | .059in, 2.8mm, .11in, 1.5mm |
Length | 4.459in, 113.25mm |
Height | 1.803in, 45.8mm |
Width | 2.783in, 70.7mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .157in, 5mm, 4mm, .197in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 80 |
Packaging Method | Box |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | 6.3mm, .217in, .248in, 5.5mm |
Strain Relief | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
DEUTSCH 62 Positions 0.197 (5.00mm) Housings Plug Black Rectangular Connector" | Future Electronics |
PLUG HOUSING, 62POS, GF PBT, BLACK | element14 |
Connector: automotive | TME |
MCP 1.5/2.8 62 way tab housing, key A | RS |
1.5/2.8MM TAB HSG.,62POS.,ASSY Number of Positions: 62 Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Leavyseal Connector Housing | 62 Housing for Male Terminals Wire-to-Wire 1.6 mm | Part Number: 1-1718324-1 | Internal Number: 1-1718324-1 | TE Connectivity | TE Store |
TE Connectivity 1-1718324-1 Pin Housing 62 Pins PCB MCP | Rapid Electronics |
TE Connectivity Stiftgehäuse-Platine MCP Polzahl Gesamt 62 1-1718324-1 1 St. | Conrad |
AMP MCP 1.5/2.8 Series, 62 Way Cable Mount Plug Housing | RS Americas |
1.5/2.8Mm Tab Hsg.,62Pos.,assy Rohs Compliant: Yes |Amp Te Connectivity 1-1718324-1 | Newark Electronics |
Automotive Connector Housing, LEAVYSEAL, Plug, 62 Ways, AMP MCP 2.8 & 1.5K Series Pin Contacts | Avnet Abacus |
Automotive Connectors 1.5/2.8MM TAB HSG 62POS ASY | Sager |
Connector Housing MCP M 62P P5mm Black | SOS electronic |
Status: | Unknown |
---|---|
Series: | LEAVYSEAL Series |
RoHS: | Unknown |
Product Range | LEAVYSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 62Ways |
Pitch Spacing | - |
For Use With | AMP MCP 2.8 & 1.5K Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1718324-1?
Additional datasheets, footprints and schematics for 1-1718324-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718324-1 fall under?
The 1-1718324-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718324-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718324-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Future Electronics, element14 and Farnell have stock available or on a lead time for 1-1718324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718324-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718324-1?
You can fill out our help required form which you can use to request a quote for 1-1718324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.