Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.76
|
34
in stock
|
Buy Now | |
Boersig
from US$7.55
|
1,720
in stock
|
Buy Now | |
TE Store
from US$8.09
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$13.60
|
-
|
Buy Now | |
Future Electronics
from US$9.40
|
-
|
Buy Now | |
Avnet America
from US$8.83
|
-
|
Buy Now | |
element14
from US$14.04
|
-
|
Buy Now | |
Farnell
from US$10.45
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
Number of Positions | 62, 39 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 120 |
Packaging Method | Box |
Accessory Type | Alignment Plate |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
ADAPTER,FOR TAB HOUSING,ASSY Automotive Connector Accessory Type: Alignment Plate Primary Product Material: PBT GF Primary Product Color: Black Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Alignment Plate PBT GF | Leavyseal Mounting Accessories | Part Number: 2236721-1 | Internal Number: 2236721-1 | Black | TE Connectivity | TE Store |
Connector Accessories Adapter Polybutylene Terephthalate Black | Avnet Abacus |
Alignment Plate, Pbt Gf, Black | Newark Electronics |
Connector Hex Nut 24 Silver | Future Electronics |
ALIGNMENT PLATE, PBT GF, BLACK | element14 |
Where can I find additional details, specifications and documents for a 2236721-1?
Additional datasheets, footprints and schematics for 2236721-1 are listed on our Part Details page. You can also find images and similar parts to 2236721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2236721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2236721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2236721-1 fall under?
The 2236721-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2236721-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2236721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2236721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2236721-1 have stock available?
Authorised distributors including Boersig, RS, TE Store, Avnet Abacus and Newark Electronics have stock available or on a lead time for 2236721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2236721-1 often in real-time on the comparison pages.
What if I can't find stock of 2236721-1?
You can fill out our help required form which you can use to request a quote for 2236721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.