Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
800
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
161,000
in stock
|
Buy Now | |
Boersig
from US$0.12
|
91,002
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
39,375
in stock
|
Buy Now | |
Farnell
from US$0.16
|
36,571
in stock
|
Buy Now | |
element14
from US$0.17
|
36,497
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
24,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
22,805
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
19,089
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
17,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
9,187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
7,650
in stock
|
Buy Now | |
Avnet Abacus
-
|
140,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
7,000
in stock
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 30A |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size Search | .6mm², 19AWG, 18AWG, .85mm², 20AWG, .5mm², 1mm², .75mm², .8mm² |
Wire Size | .5 – 1mm², 18 – 20AWG |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
TIMER CONTACT AWG20-17 FLAT | TTI Europe |
FLACHSTECKER2,8X0,8 | Boersig |
FLACHSTECKER2,8X0,8 | Heilind Electronics |
CONTACT, TAB, 20-17AWG | Farnell |
20-17 AWG Fully Insulation Support Tab Straight Cable Mount Timer Contact | Future Electronics |
Contact, Pin, 20-17Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact | Transfer Multisort Elektronik |
MCP 2.8 SWS tab contact 20-17 AWG | RS |
AMP Tab Sealed Terminal, 2.8 mm width, .8 mm thick, 0 - 24 A (low power) | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Where can I find additional details, specifications and documents for a 1-962915-1?
Additional datasheets, footprints and schematics for 1-962915-1 are listed on our Part Details page. You can also find images and similar parts to 1-962915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962915-1 fall under?
The 1-962915-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-962915-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962915-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Heilind Electronics, Farnell and element14 have stock available or on a lead time for 1-962915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962915-1 often in real-time on the comparison pages.
What if I can't find stock of 1-962915-1?
You can fill out our help required form which you can use to request a quote for 1-962915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.