Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.13
|
102
in stock
|
Buy Now | |
TTI Europe
from US$3.38
|
4,950
in stock
|
Buy Now | |
TE Store
from US$2.12
|
1,471
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
707
in stock
|
Buy Now | |
element14
from US$5.46
|
707
in stock
|
Buy Now | |
Farnell
from US$4.97
|
707
in stock
|
Buy Now | |
Boersig
from US$2.68
|
691
in stock
|
Buy Now | |
Conrad
from US$5.79
|
104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.13
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
97
in stock
|
Buy Now | |
Future Electronics
from US$4.12
|
-
|
Buy Now | |
Avnet America
from US$4.23
|
-
|
Buy Now | |
RS Americas
from US$7.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180°, 90° |
Body Material | PBT GF |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, 1.6mm, .063in, .11in |
Height | 39.8mm, 1.5669in |
Length | 2.4606in, 62.5mm |
Width | 48.1mm, 1.8937in |
Nominal Voltage Architecture | 24V, 60V, 12V, 42V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .157in, .236in, 4mm, 6mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 150 |
Packaging Method | Box |
Row-to-Row Spacing | .272in, 6.9mm |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
16POS MIXED TAB HSG ASSY CODA | TTI Europe |
16POS, MIXED,TAB HSG,ASSY,CODA Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Male Terminals 1.6 mm .11" | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1564407-1 | Internal Number: 1-1564407-1 | TE Connectivity | TE Store |
Housing, Plug, Mcp Contact | Newark Electronics |
HOUSING, PLUG, MCP CONTACT | element14 |
Content: 1 pc(s) | Conrad |
16P heavy duty connector housing male | RS |
Connector: automotive | Transfer Multisort Elektronik |
Heavy Duty Sealed Connector 16POS, MIXED,TAB HSG,ASSY,CODA | Avnet Abacus |
16POS, MIXED, TAB HSG, ASSY, CODA | TE Connectivity 1-1564407-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1564407-1?
Additional datasheets, footprints and schematics for 1-1564407-1 are listed on our Part Details page. You can also find images and similar parts to 1-1564407-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1564407-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1564407-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1564407-1 fall under?
The 1-1564407-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1564407-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1564407-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1564407-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1564407-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1564407-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1564407-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1564407-1?
You can fill out our help required form which you can use to request a quote for 1-1564407-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.