Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.11
|
No stock
|
Buy Now | |
TTI Europe
from US$3.63
|
630
in stock
|
Buy Now | |
TE Store
from US$4.68
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$6.57
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.74
|
-
|
Buy Now | |
Future Electronics
from US$4.98
|
-
|
Buy Now | |
Avnet America
from US$5.12
|
-
|
Buy Now | |
element14
from US$8.13
|
-
|
Buy Now | |
Boersig
from US$5.83
|
-
|
Buy Now | |
Distrelec
from US$10.34
|
-
|
Buy Now | |
Farnell
from US$6.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 3 |
Number of Positions | 15 |
Mating Tab Width | 2.8mm, .11in |
Length | 2.252in, 57.2mm |
Width | 57mm, 2.244in |
Height | 43.4mm, 1.709in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP6K9K, IP67 |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 126 |
Packaging Method | Box |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Row-to-Row Spacing | 4mm, .157in |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Strain Relief | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
15POS,TAB 2.8X0.8,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 15 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Leavyseal Housing | Part Number: 1703799-1 | Internal Number: 1703799-1 | TE Connectivity | TE Store |
15POS,TAB 2.8X0.8,TAB HSG,ASSY | Heilind Electronics |
Automotive Conn Housing, Plug, 15Pos | Newark Electronics |
15 Position Rectangular Housing Connector Plug Black 0.197 (5.00mm)" | Future Electronics |
Conn Housing PL 15 POS RA Cable Mount Box/Carton | Avnet America |
AUTOMOTIVE CONN HOUSING, PLUG, 15POS | element14 |
TE Connectivity Automotive Conn Housing Plug 15Pos Rohs Compliant Yes | Distrelec |
Where can I find additional details, specifications and documents for a 1703799-1?
Additional datasheets, footprints and schematics for 1703799-1 are listed on our Part Details page. You can also find images and similar parts to 1703799-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703799-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703799-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703799-1 fall under?
The 1703799-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1703799-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703799-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703799-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703799-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, RS and Newark Electronics have stock available or on a lead time for 1703799-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703799-1 often in real-time on the comparison pages.
What if I can't find stock of 1703799-1?
You can fill out our help required form which you can use to request a quote for 1703799-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.