Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | Other |
---|---|
Color | Gray |
Body Material | PBT GF |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm, 1.6mm, .063in |
Width | 27mm, 1.063in |
Length | 52.6mm, 2.071in |
Height | 48.1mm, 1.894in |
Nominal Voltage Architecture | 42V, 60V, 12V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 6mm, 4mm, .157in, .236in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 200 |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Row-to-Row Spacing | .059in, 1.5mm |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
16POS, MIXED,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Male Terminals 2.8 mm .063" | Heavy Duty Sealed Connector Series Housing | Part Number: 2-1564528-1 | Internal Number: 2-1564528-1 | TE Connectivity | TE Store |
Automotive Connectors 16Pos, Mixed, Tab Hsg, Assy |Amp Te Connectivity 2-1564528-1 | Newark Electronics |
Heavy Duty Sealed Connector 16POS, MIXED,TAB HSG,ASSY | Avnet America |
Where can I find additional details, specifications and documents for a 2-1564528-1?
Additional datasheets, footprints and schematics for 2-1564528-1 are listed on our Part Details page. You can also find images and similar parts to 2-1564528-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1564528-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1564528-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1564528-1 fall under?
The 2-1564528-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1564528-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1564528-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1564528-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1564528-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 2-1564528-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1564528-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1564528-1?
You can fill out our help required form which you can use to request a quote for 2-1564528-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.