Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 0 |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Signal |
Serviceable | Yes |
Packaging Method | Box |
Accessory Type | Slide |
Sealable | No |
Operating Temperature Range | -40 – 140°C |
SLIDE, PBT+GF, ORANGE | element14 |
HDSCS Tab Housing Fixing Slide, Group D, Orange, 1.2mm | TE Connectivity 2317070-1 | RS Americas |
Slide, Pbt-Gf, Orange | Newark Electronics |
Tab Housing Fixing Slide,D,Orange,1.2mm | RS |
Heavy Duty Sealed Connector SLIDE,HDSCS,PIN HSG ASSY | Avnet America |
Where can I find additional details, specifications and documents for a 2317070-1?
Additional datasheets, footprints and schematics for 2317070-1 are listed on our Part Details page. You can also find images and similar parts to 2317070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2317070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2317070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2317070-1 fall under?
The 2317070-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2317070-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2317070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2317070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2317070-1 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for 2317070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2317070-1 often in real-time on the comparison pages.
What if I can't find stock of 2317070-1?
You can fill out our help required form which you can use to request a quote for 2317070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.