Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202609505 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,230
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,230
in stock
|
Buy Now | |
element14
from US$0.33
|
2,230
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Thickness | .6mm, .024in |
Mating Tab Width | 1.6mm, .063in |
Interface Plating | Silver (Ag) |
Typical Current Rating | 10A |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.15 – 1.6mm, .045 – .063in |
Wire Size | .2 – .5mm², 24 – 20AWG |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
TAB A 1.6X0.6 CONTACT CS SWS A | TTI Europe |
Automotive Contact, Tab, Crimp, 20Awg Rohs Compliant: Yes |Te Connectivity 969028-5 | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 20AWG | element14 |
AMP969028-5 | Avnet America |
FLACHSTECKER1,6X0,6 | Boersig |
Where can I find additional details, specifications and documents for a 969028-5?
Additional datasheets, footprints and schematics for 969028-5 are listed on our Part Details page. You can also find images and similar parts to 969028-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969028-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969028-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969028-5 fall under?
The 969028-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969028-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969028-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 969028-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969028-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 969028-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969028-5 often in real-time on the comparison pages.
What if I can't find stock of 969028-5?
You can fill out our help required form which you can use to request a quote for 969028-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.