Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.27
|
249
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
5,100
in stock
|
Buy Now | |
TTI Europe
from US$1.94
|
5,042
in stock
|
Buy Now | |
TE Store
from US$2.06
|
2,192
in stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
1,570
in stock
|
Buy Now | |
element14
from US$7.61
|
1,466
in stock
|
Buy Now | |
Farnell
from US$4.83
|
1,466
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.29
|
181
in stock
|
Buy Now | |
Boersig
from US$2.50
|
172
in stock
|
Buy Now | |
Rapid Electronics
from US$3.95
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$5.29
|
40
in stock
|
Buy Now | |
Distrelec
from US$5.59
|
40
in stock
|
Buy Now | |
Conrad
from US$8.55
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,100
in stock
|
Buy Now | |
Avnet America
from US$4.11
|
-
|
Buy Now | |
RS Americas
from US$8.70
|
-
|
Buy Now | |
Avnet Asia
from US$4.32
|
-
|
Buy Now | |
Dalroad Norslo
from US$3.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | 1.6mm, .063in |
Height | 47.1mm, 1.854in |
Length | 2.461in, 62.5mm |
Width | 39.8mm, 1.567in |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 60V, 12V, 24V, 42V |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 72 |
Packaging Method | Carton |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .268in, 7.25mm, 9.5mm, .311in, .374in, 6.8mm, .303in, .285in, 7.7mm, 7.9mm |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Heavy Duty Sealed Connector 18POS, TAB 1.6X0.6, TAB HSG, ASSY | Future Electronics |
18POS,TAB 1.6X0.6,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Male Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1564526-1 | Internal Number: 1-1564526-1 | TE Connectivity | TE Store |
Plug Housing, 18Pos, Gf Pbt, Black | Newark Electronics |
PLUG HOUSING, 18POS, GF PBT, BLACK | element14 |
MPC series 18 pole mixed tab housing | RS |
Connector: automotive | Transfer Multisort Elektronik |
Automotive Conn 18POS TAB 1.6X0.6 TAB HSG ASSY | Rapid Electronics |
TE Connectivity - AMP Housing 18PTAB 1.6X0.6TAB HSGASSY | Distrelec |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 18POS,TAB 1.6X0.6,TAB HSG,ASSY | Avnet Abacus |
18POS, TAB 1.6X0.6,TAB HSG, ASSY | TE Connectivity 1-1564526-1 | RS Americas |
18 Position 1.6 x 0.6 Tab Housing Assembly | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1-1564526-1?
Additional datasheets, footprints and schematics for 1-1564526-1 are listed on our Part Details page. You can also find images and similar parts to 1-1564526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1564526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1564526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1564526-1 fall under?
The 1-1564526-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1564526-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1564526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1564526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1564526-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1-1564526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1564526-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1564526-1?
You can fill out our help required form which you can use to request a quote for 1-1564526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.