Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
596,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
450,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
168,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
32,000
in stock
|
Buy Now | |
Farnell
from US$0.28
|
25,123
in stock
|
Buy Now | |
element14
from US$0.12
|
24,643
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
13,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
8,894
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
392,000
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Thickness | .024in, .6mm |
Mating Tab Width | 1.6mm, .063in |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 10A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | 20 – 18AWG, .5 – 1mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size Search | 1mm², 17AWG, .75mm², .6mm², .5mm², 19AWG, 18AWG, .85mm² |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
JTIMER SKT 20-17 TIN | TTI Europe |
TAB CONTACT1,6X0,6 | Boersig |
1.6 x 0.6 Micro-Timer II Series Male Crimp Terminal Pin | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, TAB, 20-17AWG | Farnell |
Contact | Transfer Multisort Elektronik |
Tab Contact1,6X0,6 Rohs Compliant: Yes |Amp Te Connectivity 964269-2 | Newark Electronics |
MCP Timer crimp tab contact, 17-20 AWG | RS |
TAB A 1.6x0.6 CONTACT CF SWS Sn | TE Connectivity 964269-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Iron |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
For Use With | Timer Connectors |
Gender | Plug |
Where can I find additional details, specifications and documents for a 964269-2?
Additional datasheets, footprints and schematics for 964269-2 are listed on our Part Details page. You can also find images and similar parts to 964269-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964269-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964269-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964269-2 fall under?
The 964269-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964269-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964269-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964269-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964269-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 964269-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964269-2 often in real-time on the comparison pages.
What if I can't find stock of 964269-2?
You can fill out our help required form which you can use to request a quote for 964269-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.