Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.52
|
No stock
|
Buy Now | |
Boersig
from US$1.67
|
6,334
in stock
|
Buy Now | |
TE Store
from US$1.39
|
6,040
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
3,762
in stock
|
Buy Now | |
Heilind Electronics
from US$2.43
|
3,535
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
2,962
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
2,368
in stock
|
Buy Now | |
Farnell
from US$3.69
|
1,900
in stock
|
Buy Now | |
element14
from US$4.73
|
1,588
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
635
in stock
|
Buy Now | |
Distrelec
from US$2.53
|
594
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.43
|
155
in stock
|
Buy Now | |
RS Americas
from US$2.99
|
57
in stock
|
Buy Now | |
Conrad
from US$5.31
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
43
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,610
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Sager
from US$2.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .063in, 1.6mm |
Width | 1.012in, 25.7mm |
Length | 2.646in, 67.2mm |
Height | 31.25mm, 1.23in |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 60V, 12V, 24V, 42V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 230 |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
18POS,AMP MCP1.5K,REC HSG,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1563759-1 | Internal Number: 1-1563759-1 | TE Connectivity | TE Store |
| Heilind Electronics |
Automotive Conn 18POS AMP MCP1.5K REC HSG ASSY | Rapid Electronics |
AUTOMOTIVE HOUSING, RCPT, 18POS, 20A | Farnell |
RCPT HOUSING, 18POS, GF PBT, BLACK | element14 |
Heavy Duty Sealed Connector 18POS,AMP MCP1.5K,REC HSG,ASSY | Avnet America |
TE Connectivity - AMP Housing 18PAMP MCP1.5KREC HSGASSY | Distrelec |
18POS, AMP MCP1.5K, REC HSG, ASSY | TE Connectivity 1-1563759-1 | RS Americas |
Content: 1 pc(s) | Conrad |
Rcpt Housing, 18Pos, Gf Pbt, Black | Newark Electronics |
MPC 1.5 series 18 pole female housing | RS |
18 Rectangular Connectors - Housings Receptacle Black 0.157 (4.00mm)" | Future Electronics |
Automotive Connectors 18POS AMP MCP1.5K REC HSG ASSY | Sager |
Where can I find additional details, specifications and documents for a 1-1563759-1?
Additional datasheets, footprints and schematics for 1-1563759-1 are listed on our Part Details page. You can also find images and similar parts to 1-1563759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1563759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1563759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1563759-1 fall under?
The 1-1563759-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1563759-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1563759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1563759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1563759-1 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 1-1563759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1563759-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1563759-1?
You can fill out our help required form which you can use to request a quote for 1-1563759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.