Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.17
|
122
in stock
|
Buy Now | |
TTI Europe
from US$11.18
|
504
in stock
|
Buy Now | |
Rapid Electronics
from US$10.98
|
194
in stock
|
Buy Now | |
Distrelec
from US$14.44
|
194
in stock
|
Buy Now | |
Boersig
from US$10.60
|
158
in stock
|
Buy Now | |
Conrad
from US$23.40
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$13.06
|
-
|
Buy Now | |
Future Electronics
from US$8.98
|
-
|
Buy Now | |
Avnet America
from US$9.36
|
-
|
Buy Now | |
RS Americas
from US$16.32
|
-
|
Buy Now | |
TE Store
from US$7.14
|
-
|
Buy Now | |
Farnell
from US$15.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 90° |
Number of Rows | 4, 2, 3 |
Number of Positions | 26 |
Mating Tab Width | .11in, .063in, .228in, 1.6mm, 5.8mm, 2.8mm |
Length | 92mm, 3.622in |
Width | 62.75mm, 2.47in |
Height | 1.988in, 50.5mm |
Nominal Voltage Architecture | 12V, 42V, 24V |
Operating Voltage | 42VDC |
Centerline (Pitch) | .236in, 4mm, 6mm, .157in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 84 |
Packaging Method | Box |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Strain Relief | Yes |
Row-to-Row Spacing | 6mm, .236in |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
26POS, MIXED,TAB HSG,ASSY,SEAL | TTI Europe |
Automotive Conn 26POS MIXED TAB HSG ASSY | Rapid Electronics |
TE Connectivity - AMP Housing 26P MIXEDTAB HSGASSYSEALED | Distrelec |
Content: 1 pc(s) | Conrad |
26Pos, Mixed,tab Hsg,assy,sealed |Amp Te Connectivity 1-2112041-1 | Newark Electronics |
AMP1-2112041-1 | Avnet America |
Leavyseal | RS Americas |
26POS, MIXED,TAB HSG,ASSY,SEALED Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm 5.8 mm 1.6 mm Mating Tab Width: .11 in .063 in .228 in Connector System: Wire-to-Wire Number of Positions: 26 Housing for Male Terminals 2.8 mm .11" | Leavyseal Housing | Part Number: 1-2112041-1 | Internal Number: 1-2112041-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2112041-1?
Additional datasheets, footprints and schematics for 1-2112041-1 are listed on our Part Details page. You can also find images and similar parts to 1-2112041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112041-1 fall under?
The 1-2112041-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112041-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112041-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and RS have stock available or on a lead time for 1-2112041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112041-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2112041-1?
You can fill out our help required form which you can use to request a quote for 1-2112041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.