2-1564412-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

18POS,TAB 1.6X0.6,TAB HSG,ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.68

Distributor Stock
Logo for Farnell
Farnell
from US$2.40
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.03
1,360
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.20
1,360
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.68
47
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.02
-
Buy Now
Logo for element14
element14
from US$2.37
-
Buy Now
Logo for Boersig
Boersig
from US$2.11
-
Buy Now

Specifications

Color Gray
Cable Exit Angle Other
Body Material PBT GF
Number of Positions 18
Number of Rows 2
Mating Tab Width 1.6mm, .063in
Length 2.071in, 52.6mm
Width 1.063in, 27mm
Height 1.839in, 46.7mm
Operating Voltage 60VDC
Nominal Voltage Architecture 60V, 24V, 12V, 42V
Centerline (Pitch) 4mm, .157in
UL Flammability Rating UL 94V-0
Degree of Protection IP67
Mounting Feature Without
Polarized Yes
Terminal Position Assurance Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Quantity 200
Packaging Method Carton
Hybrid Connector No
Primary Locking Feature On the Terminal
Connector System Wire-to-Wire
Strain Relief No
Sealable Yes
Row-to-Row Spacing .079in, 2mm
Connector Style Housing for male terminals
Operating Temperature Range -40 – 140°C, -40 – 284°F


Alternative Descriptions

Automotive Conn 18POS TAB 1.6X0.6 TAB HSG ASSY | Rapid Electronics
TE Connectivity - AMP Housing 18PTAB 1.6X0.6TAB HSGASSY | Distrelec
18POS,TAB 1.6X0.6,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Male Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 2-1564412-1 | Internal Number: 2-1564412-1 | TE Connectivity | TE Store
18Pos,tab 1.6X0.6,tab Hsg,assy Rohs Compliant: Yes |Te Connectivity 2-1564412-1 | Newark Electronics
Heavy Duty Sealed Connector 18POS,TAB 1.6X0.6,TAB HSG,ASSY | Avnet America
AUTOMOTIVE HOUSING, PLUG, 18POS, GREY | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1564412-1?

Additional datasheets, footprints and schematics for 2-1564412-1 are listed on our Part Details page. You can also find images and similar parts to 2-1564412-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1564412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1564412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1564412-1 fall under?

The 2-1564412-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-1564412-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1564412-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1564412-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1564412-1 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2-1564412-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1564412-1 often in real-time on the comparison pages.

What if I can't find stock of 2-1564412-1?

You can fill out our help required form which you can use to request a quote for 2-1564412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay