Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.80
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
TE Store
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90°, 180° |
Color | Green |
Number of Rows | 2 |
Number of Positions | 7 |
Mating Tab Width | .11in, 1.6mm, .063in, 2.8mm |
Length | 42.5mm, 1.6732in |
Width | 1.8937in, 48.1mm |
Height | 1.5669in, 39.8mm |
Nominal Voltage Architecture | 24V, 12V, 60V, 42V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 6mm, .157in, 4mm, .236in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 250 |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors 7POS MIXEDTAB HSG ASSY CODC | Rapid Electronics |
TE Connectivity Conn Housing PL 7 POS 1.5mm Crimp ST Cable Mount Green Carton Automotive | Distrelec |
7Pos, Mixed,tab Hsg,assy,codc |Te Connectivity 3-1670214-1 | Newark Electronics |
Heavy Duty Sealed Connector 7POS, MIXED,TAB HSG,ASSY,CODC | Avnet America |
7POS, MIXED,TAB HSG,ASSY,CODC Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Wire Number of Positions: 7 Housing for Male Terminals 2.8 mm .11" | Heavy Duty Sealed Connector Series Housing | Part Number: 3-1670214-1 | Internal Number: 3-1670214-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1670214-1?
Additional datasheets, footprints and schematics for 3-1670214-1 are listed on our Part Details page. You can also find images and similar parts to 3-1670214-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1670214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1670214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1670214-1 fall under?
The 3-1670214-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1670214-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1670214-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1670214-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1670214-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 3-1670214-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1670214-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1670214-1?
You can fill out our help required form which you can use to request a quote for 3-1670214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.