Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.39
|
178
in stock
|
Buy Now | |
Boersig
from US$1.23
|
1,432
in stock
|
Buy Now | |
TTI Europe
from US$1.48
|
320
in stock
|
Buy Now | |
element14
from US$2.16
|
238
in stock
|
Buy Now | |
Farnell
from US$1.53
|
238
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
84
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
84
in stock
|
Buy Now | |
Conrad
from US$2.87
|
41
in stock
|
Buy Now | |
Avnet Abacus
-
|
640
in stock
|
Buy Now | |
Avnet America
-
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
-
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
TE Store
from US$1.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90°, 180° |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .063in, 1.6mm |
Length | 1.4764in, 37.5mm |
Width | 47.05mm, 1.8523in |
Height | 1.5669in, 39.8mm |
Nominal Voltage Architecture | 12V, 42V, 60V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 128 |
Packaging Method | Carton |
Sealable | Yes |
Row-to-Row Spacing | .217in, 6.3mm, 5.5mm, .248in |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
Automotive Conn 6POS TAB 1.6X0.6 TAB HSG ASSY | Rapid Electronics |
TE Connectivity - AMP Housing 6PTAB 1.6X0.6TAB HSGASSY | Distrelec |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 6POS,TAB 1.6X0.6,TAB HSG,ASSY, | Avnet Abacus |
Automotive Housing, Plug, 6Pos | Newark Electronics |
6 POS 4mm PL ST Cable Mount Housing Connector | Future Electronics |
6POS,TAB 1.6X0.6,TAB HSG,ASSY, Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1703820-1 | Internal Number: 1-1703820-1 | TE Connectivity | TE Store |
AMP MCP Sealed Housing for Male Terminals, 1.6 mm width, 6 positions,4 mm pitch | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1703820-1?
Additional datasheets, footprints and schematics for 1-1703820-1 are listed on our Part Details page. You can also find images and similar parts to 1-1703820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703820-1 fall under?
The 1-1703820-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1703820-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703820-1 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and RS have stock available or on a lead time for 1-1703820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703820-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1703820-1?
You can fill out our help required form which you can use to request a quote for 1-1703820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.