Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.43
|
2,617
in stock
|
Buy Now | |
Newark Electronics
from US$5.02
|
2,617
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
2,617
in stock
|
Buy Now | |
Chip One Stop
from US$2.93
|
2,617
in stock
|
Buy Now | |
Farnell
from US$4.50
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
Boersig
from US$2.68
|
-
|
Buy Now | |
TTI Europe
from US$2.56
|
-
|
Buy Now | |
TE Store
from US$2.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | Other |
Number of Positions | 15 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm, .063in, 1.6mm |
Width | 39.8mm, 1.567in |
Height | 48.1mm, 1.894in |
Length | 62.5mm, 2.461in |
Nominal Voltage Architecture | 24V, 42V, 12V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .157in, 6mm, .236in, 4mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 150 |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .059in, 1.5mm |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors 15Pos Mixed Tab |Amp Te Connectivity 2-1564532-1 | Newark Electronics |
Automotive Connectors 15POS MIXED TAB | Rapid Electronics |
TE Connectivity Heavy Duty Sealed Connector 15POS MIXED TAB HSG ASSY | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Heavy Duty Sealed Connector 15POS, MIXED,TAB HSG,ASSY | Avnet America |
15POS, MIXED,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 15 Housing for Male Terminals 1.6 mm .063" | Heavy Duty Sealed Connector Series Housing | Part Number: 2-1564532-1 | Internal Number: 2-1564532-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1564532-1?
Additional datasheets, footprints and schematics for 2-1564532-1 are listed on our Part Details page. You can also find images and similar parts to 2-1564532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1564532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1564532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1564532-1 fall under?
The 2-1564532-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1564532-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1564532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1564532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1564532-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1564532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1564532-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1564532-1?
You can fill out our help required form which you can use to request a quote for 2-1564532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.