Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$6.21
|
417
in stock
|
Buy Now |
![]() |
TTI Europe
from US$5.28
|
1,425
in stock
|
Buy Now |
![]() |
Boersig
from US$5.38
|
983
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$6.27
|
417
in stock
|
Buy Now |
![]() |
element14
from US$6.21
|
417
in stock
|
Buy Now |
![]() |
TE Store
from US$4.72
|
193
in stock
|
Buy Now |
![]() |
Demsay
-
|
22
in stock
|
Buy Now |
![]() |
Future Electronics
from US$5.58
|
-
|
Buy Now |
![]() |
Avnet America
from US$4.79
|
-
|
Buy Now |
![]() |
TTI Americas
from US$5.08
|
-
|
Buy Now |
![]() |
Sager
from US$6.79
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 4, 3 |
Number of Positions | 22 |
Mating Tab Width | .063in, 2.8mm, 1.6mm, .11in |
Height | 1.94in, 49mm |
Length | 1.9in, 48.4mm |
Width | 1.27in, 32.4mm |
Operating Voltage | 42VAC, 42VDC |
Nominal Voltage Architecture | 42V, 24V, 12V |
Centerline (Pitch) | .236in, 4mm, .157in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67, IP69K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 285 |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 6mm, .236in |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for male terminals |
Strain Relief | No |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Housing, Plug, 22Pos Rohs Compliant: Yes |Te Connectivity 1-1823449-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 22POS | element14 |
22POS, MIXED,TAB HSG,ASSY Number of Positions: 22 Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .11 in .063 in Leavyseal Connector Housing | 22 Housing for Male Terminals Wire-to-Device 2.8 mm | Part Number: 1-1823449-1 | Internal Number: 1-1823449-1 | TE Connectivity | TE Store |
DEUTSCH 22 Position Housings Plug Black Rectangular Connector | Future Electronics |
Conn Housing PL 22 POS ST Cable Mount Box/Carton | Avnet America |
Automotive Connectors 22POS, MIXED TAB HSG,ASSY | Sager |
Where can I find additional details, specifications and documents for a 1-1823449-1?
Additional datasheets, footprints and schematics for 1-1823449-1 are listed on our Part Details page. You can also find images and similar parts to 1-1823449-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1823449-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1823449-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1823449-1 fall under?
The 1-1823449-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1823449-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1823449-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1823449-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1823449-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1823449-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1823449-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1823449-1?
You can fill out our help required form which you can use to request a quote for 1-1823449-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.