Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 4, 3 |
Number of Positions | 22 |
Mating Tab Width | 1.6mm, .11in, 2.8mm, .063in |
Height | 67mm, 2.62in |
Length | 3.354in, 85.2mm |
Nominal Voltage Architecture | 12V, 42V, 24V |
Operating Voltage | 42VDC |
Centerline (Pitch) | .236in, 4mm, .157in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP69K, IP67 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
18POS,LEAVYSEAL,TAB HSG ASSY,SLD Number of Positions: 18 Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .063 in .11 in Leavyseal Connector Housing | 18 Housing for Male Terminals Wire-to-Wire 2.8 mm | Part Number: 1-1823448-2 | Internal Number: 1-1823448-2 | TE Connectivity | TE Store |
18Pos, leavyseal, tab Hsg Assy, sld |Te Connectivity 1-1823448-2 | Newark Electronics |
Automotive Connectors 22POS, MIXED, TAB HSG, ASSY, SEALED | Sager |
Where can I find additional details, specifications and documents for a 1-1823448-2?
Additional datasheets, footprints and schematics for 1-1823448-2 are listed on our Part Details page. You can also find images and similar parts to 1-1823448-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1823448-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1823448-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1823448-2 fall under?
The 1-1823448-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1823448-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1823448-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1823448-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1823448-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1-1823448-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1823448-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1823448-2?
You can fill out our help required form which you can use to request a quote for 1-1823448-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.