Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 90° |
Number of Rows | 4, 2, 3 |
Number of Positions | 26 |
Mating Tab Width | .11in, .063in, .228in, 1.6mm, 5.8mm, 2.8mm |
Length | 92mm, 3.622in |
Width | 62.75mm, 2.47in |
Height | 1.988in, 50.5mm |
Nominal Voltage Architecture | 12V, 42V, 24V |
Operating Voltage | 42VDC |
Centerline (Pitch) | .236in, 4mm, 6mm, .157in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 84 |
Packaging Method | Box |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Strain Relief | Yes |
Row-to-Row Spacing | 6mm, .236in |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
AUTOMOTIVE HOUSING, PLUG, 26POS, BLACK | element14 |
Automotive Housing, Plug, 26Pos, Black Rohs Compliant: Yes |Te Connectivity 1-2112041-2 | Newark Electronics |
26POS, MIXED,TAB HSG,ASSY,SEAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2112041-2?
Additional datasheets, footprints and schematics for 1-2112041-2 are listed on our Part Details page. You can also find images and similar parts to 1-2112041-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112041-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112041-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112041-2 fall under?
The 1-2112041-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112041-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112041-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112041-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112041-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-2112041-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112041-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2112041-2?
You can fill out our help required form which you can use to request a quote for 1-2112041-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.