3-1564532-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

15POS, MIXED,TAB HSG,ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.23

Distributor Stock
Logo for Newark
Newark
from US$2.81
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.37
-
Buy Now
Logo for TE Store
TE Store
from US$2.23
-
Buy Now

Specifications

Cable Exit Angle Other
Color Green
Body Material PBT GF
Number of Positions 15
Number of Rows 2
Mating Tab Width .063in, 2.8mm, .11in, 1.6mm
Width 39.8mm, 1.567in
Length 2.461in, 62.5mm
Height 48.1mm, 1.894in
Nominal Voltage Architecture 60V, 42V, 12V, 24V
Operating Voltage 60VDC
Centerline (Pitch) .157in, 4mm, 6mm, .236in
UL Flammability Rating UL 94V-0
Degree of Protection IP67
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Box
Packaging Quantity 80
Sealable Yes
Primary Locking Feature On the Terminal
Connector System Wire-to-Wire
Connector Style Housing for male terminals
Row-to-Row Spacing .1in, 2.54mm
Hybrid Connector Yes
Strain Relief No
Operating Temperature Range -40 – 140°C, -40 – 284°F


Alternative Descriptions

15Pos, Mixed,tab Hsg,assy |Te Connectivity 3-1564532-1 | Newark Electronics
Heavy Duty Sealed Connector 15POS, MIXED,TAB HSG,ASSY | Avnet America
Special Order: 15POS, MIXED,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Wire Number of Positions: 15 Housing for Male Terminals 1.6 mm .11" | Heavy Duty Sealed Connector Series Housing | Part Number: 3-1564532-1 | Internal Number: 3-1564532-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1564532-1?

Additional datasheets, footprints and schematics for 3-1564532-1 are listed on our Part Details page. You can also find images and similar parts to 3-1564532-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1564532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1564532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1564532-1 fall under?

The 3-1564532-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 3-1564532-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1564532-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1564532-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1564532-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 3-1564532-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1564532-1 often in real-time on the comparison pages.

What if I can't find stock of 3-1564532-1?

You can fill out our help required form which you can use to request a quote for 3-1564532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay