Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.44
|
1
in stock
|
Buy Now | |
TE Store
from US$7.74
|
3,145
in stock
|
Buy Now | |
Heilind Electronics
from US$10.86
|
172
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.86
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$12.54
|
1
in stock
|
Buy Now | |
element14
from US$13.45
|
1
in stock
|
Buy Now | |
Avnet America
from US$8.46
|
-
|
Buy Now | |
Boersig
from US$9.65
|
-
|
Buy Now | |
Distrelec
from US$9.91
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Blue |
Number of Positions | 62 |
Number of Rows | 4, 3 |
Mating Tab Width | .063in, .11in, 1.6mm, 2.8mm |
Height | 45.8mm, 1.803in |
Length | 4.459in, 113.25mm |
Width | 70.7mm, 2.783in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .197in, 4mm, 5mm, .157in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Hybrid Connector | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Row-to-Row Spacing | .1in, 2.54mm |
Strain Relief | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
1.5/2.8MM TAB HSG.,62POS.,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Wire Number of Positions: 62 Housing for Male Terminals 1.6 mm .11" | Leavyseal Housing | Part Number: 3-1718324-1 | Internal Number: 3-1718324-1 | TE Connectivity | TE Store |
1.5/2.8MM TAB HSG.,62POS. 3-1718324-1 | Heilind Electronics |
Automotive Housing, Plug, 62Pos, Blue Rohs Compliant: Yes |Te Connectivity 3-1718324-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 62POS, BLUE | element14 |
Conn Housing RCP 62 POS 4mm/5mm ST Cable Mount | Avnet America |
TE Connectivity - AMP Housing 1.5/2.8MM TAB HSG.62P.ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 3-1718324-1?
Additional datasheets, footprints and schematics for 3-1718324-1 are listed on our Part Details page. You can also find images and similar parts to 3-1718324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1718324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1718324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1718324-1 fall under?
The 3-1718324-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1718324-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1718324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1718324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1718324-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 3-1718324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1718324-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1718324-1?
You can fill out our help required form which you can use to request a quote for 3-1718324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.