Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.47
|
22
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
1,558
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
1,287
in stock
|
Buy Now | |
Farnell
from US$3.95
|
1,287
in stock
|
Buy Now | |
element14
from US$5.77
|
1,277
in stock
|
Buy Now | |
Heilind Electronics
from US$3.75
|
592
in stock
|
Buy Now | |
Conrad
from US$7.01
|
233
in stock
|
Buy Now | |
Rapid Electronics
from US$3.37
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.61
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$4.88
|
25
in stock
|
Buy Now | |
Distrelec
from US$3.55
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.75
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,600
in stock
|
Buy Now | |
Avnet America
from US$2.88
|
-
|
Buy Now | |
RS Americas
from US$5.77
|
-
|
Buy Now | |
Boersig
from US$2.45
|
-
|
Buy Now | |
TTI Europe
from US$1.95
|
-
|
Buy Now | |
TE Store
from US$2.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
Number of Positions | 62, 39 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 120 |
Packaging Method | Box |
Accessory Type | Alignment Plate |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Connector Accessory, Adapter, Amp Mcp & Mcon 1718323 & 1718324 Tab Housings Rohs Compliant: Yes |Amp Te Connectivity 1718329-1 | Newark Electronics |
ADAPTOR, TAB HOUSING | Farnell |
ADAPTER FOR TAB HSG 39 POS,62P | Heilind Electronics |
Highly reliable, multi-pin plug connector for internal and external wiring in industry. | Conrad |
Automotive Conn ADAPTER FOR TAB HSG 39 POS 62POS | Rapid Electronics |
Accessories: mounting adapter | Transfer Multisort Elektronik |
TE Connectivity - AMP Accessory ADAPTER FOR TAB HSG 39 P62P | Distrelec |
MCP 2.8/1.5K 39,62W tab housing adapter | RS |
Connector Accessories Tab Adapter Straight Polybutylene Terephthalate Black | Avnet Abacus |
MCP 2.8/1.5K 39,62W tab housing adapter | TE Connectivity 1718329-1 | RS Americas |
ADAPTER FOR TAB HSG 39 POS,62P Automotive Connector Accessory Type: Adapter Plate Primary Product Material: PBT GF Primary Product Color: Black Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F Adapter Plate PBT GF | Leavyseal Mounting Accessories | Part Number: 1718329-1 | Internal Number: 1718329-1 | Black | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adapter |
---|---|
For Use With | AMP MCP & MCON 1718323 & 1718324 Tab Housings |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1718329-1?
Additional datasheets, footprints and schematics for 1718329-1 are listed on our Part Details page. You can also find images and similar parts to 1718329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718329-1 fall under?
The 1718329-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1718329-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718329-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Heilind Electronics have stock available or on a lead time for 1718329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718329-1 often in real-time on the comparison pages.
What if I can't find stock of 1718329-1?
You can fill out our help required form which you can use to request a quote for 1718329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.