Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
55
in stock
|
Buy Now | |
Boersig
from US$0.66
|
14,013
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
5,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
1,915
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
1,915
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
337
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
112
in stock
|
Buy Now | |
Conrad
from US$2.19
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
-
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
TE Store
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Red |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 500 |
Accessory Type | Mounting Clips |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors FIXING SLIDE | Rapid Electronics |
TE Connectivity - AMP Accessory FIXING SLIDE | Distrelec |
FIXING SLIDE | Heilind Electronics |
MCP 1.5K/2.8 39,62 way locking slide | RS |
MCP slider MCP 1718328-1 TE Connectivity Content: 1 pieceThis text is machine translated. | Conrad |
Connector Accessories Locking Slide Bulk | Avnet Abacus |
Connector Accessory, Fixing Slide, Amp Mcp & Mcon 1718323 & 1718324 Tab Housings Rohs Compliant: Yes |Amp Te Connectivity 1718328-1 | Newark Electronics |
Connector Locking Slide For LEAVYSEAL Series | Future Electronics |
Mounting Clips, Housing For Male Terminals, Red, PBT GF, AMP Series | TE Connectivity 1718328-1 | RS Americas |
FIXING SLIDE, TAB HOUSING | element14 |
FIXING SLIDE Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PBT GF Primary Product Color: Red Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F Mounting Clip PBT GF | Leavyseal Locking Slide | Part Number: 1718328-1 | Internal Number: 1718328-1 | Red | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Fixing Slide |
---|---|
For Use With | AMP MCP & MCON 1718323 & 1718324 Tab Housings |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1718328-1?
Additional datasheets, footprints and schematics for 1718328-1 are listed on our Part Details page. You can also find images and similar parts to 1718328-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718328-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718328-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718328-1 fall under?
The 1718328-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1718328-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718328-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718328-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718328-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 1718328-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718328-1 often in real-time on the comparison pages.
What if I can't find stock of 1718328-1?
You can fill out our help required form which you can use to request a quote for 1718328-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.