Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
765
in stock
|
Buy Now | |
element14
from US$1.67
|
830
in stock
|
Buy Now | |
Farnell
from US$1.12
|
830
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
760
in stock
|
Buy Now | |
TE Store
from US$0.78
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
129
in stock
|
Buy Now | |
RS Americas
from US$1.29
|
124
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now | |
Distrelec
from US$1.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180°, 90° |
---|---|
Body Material | PBT GF |
Color | Gray |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | 2.8mm, .11in |
Width | 1.8937in, 48.1mm |
Length | 29.1mm, 1.1456in |
Height | 1.062in, 27mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 380 |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 1.5mm, .059in |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
AUTOMOTIVE HOUSING, PLUG, 4POS, GREY | element14 |
4POS TAB 2.8X0.8 TAB HSG ASSY | TTI Europe |
4POS,TAB 2.8X0.8,TAB HSG,ASSY, Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 2-1703818-1 | Internal Number: 2-1703818-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Plug, 4Pos | Newark Electronics |
4POSTAB 2.8X0.8TAB HSGASSY | TE Connectivity 2-1703818-1 | RS Americas |
Automotive Conn 4POS TAB 2.8X0.8 TAB HSG ASSY | Rapid Electronics |
Heavy Duty Sealed Connector Series 4 Positon TAB 2.8X0.8, Tab Housing Accessory | Future Electronics |
Heavy Duty Sealed Connector 4POS,TAB 2.8X0.8,TAB HSG,ASSY, | Avnet America |
TE Connectivity Heavy Duty Sealed Connector Series 4 Positon TAB 2.8X0.8 Tab Housing Accessory | Distrelec |
Where can I find additional details, specifications and documents for a 2-1703818-1?
Additional datasheets, footprints and schematics for 2-1703818-1 are listed on our Part Details page. You can also find images and similar parts to 2-1703818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1703818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1703818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1703818-1 fall under?
The 2-1703818-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1703818-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1703818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1703818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1703818-1 have stock available?
Authorised distributors including element14, Farnell, RS, TTI Europe and TE Store have stock available or on a lead time for 2-1703818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1703818-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1703818-1?
You can fill out our help required form which you can use to request a quote for 2-1703818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.