Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 90° |
Number of Rows | 3 |
Number of Positions | 21 |
Mating Tab Width | 2.8mm, .11in |
Length | .756in, 19.2mm |
Width | .586in, 14.9mm |
Height | .457in, 11.6mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP67, IP6K9K |
UL Flammability Rating | UL 94V-0 |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 96 |
Row-to-Row Spacing | .216in, 5.5mm |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
21POS,TAB2.8X0.8,TABHSG,CODE B,ASSY,SLD Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 21 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Leavyseal Housing | Part Number: 2-2112162-1 | Internal Number: 2-2112162-1 | TE Connectivity | TE Store |
Automotive Housing Conn, Plug, 21Pos | Newark Electronics |
Leavyseal. 21POS,TAB2.8X0.8,TABHSG,CODE B,ASSY,SLD | Future Electronics |
Conn Sealed Housing RCP 21 POS 5mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-2112162-1?
Additional datasheets, footprints and schematics for 2-2112162-1 are listed on our Part Details page. You can also find images and similar parts to 2-2112162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2112162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2112162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2112162-1 fall under?
The 2-2112162-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2112162-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2112162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2112162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2112162-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-2112162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2112162-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2112162-1?
You can fill out our help required form which you can use to request a quote for 2-2112162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.