Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.36
|
1,008
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,008
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
1,008
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1,008
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Blue |
Connector Code | C |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .11in, 2.8mm |
Width | 39mm, 1.535in |
Height | 20.6mm, .811in |
Length | 1.075in, 27.3mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors Flachste-Geh2,8 4P |Amp Te Connectivity 3-965261-1 | Newark Electronics |
Automotive Connectors FLACHSTE-GEH2 8 4P | Rapid Electronics |
TE Connectivity Conn Housing PL 4 POS 5mm Crimp ST Cable Mount Blue Carton Automotive | Distrelec |
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount | Avnet America |
FLACHSTE-GEH2,84P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-965261-1?
Additional datasheets, footprints and schematics for 3-965261-1 are listed on our Part Details page. You can also find images and similar parts to 3-965261-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-965261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-965261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-965261-1 fall under?
The 3-965261-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-965261-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-965261-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-965261-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-965261-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-965261-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-965261-1 often in real-time on the comparison pages.
What if I can't find stock of 3-965261-1?
You can fill out our help required form which you can use to request a quote for 3-965261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.