Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Length | .764in, 19.4mm |
Width | .586in, 14.9mm |
Height | 50.4mm, 1.984in |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 400 |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Strain Relief | No |
2.8MM SLD 2P CAP HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Amp Mcp & Sealed Connector Housing | Part Number: 936462-2 | Internal Number: 936462-2 | TE Connectivity | TE Store |
|Te Connectivity 936462-2 | Newark Electronics |
AMP936462-2 | Avnet America |
Where can I find additional details, specifications and documents for a 936462-2?
Additional datasheets, footprints and schematics for 936462-2 are listed on our Part Details page. You can also find images and similar parts to 936462-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936462-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936462-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936462-2 fall under?
The 936462-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936462-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936462-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936462-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936462-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 936462-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936462-2 often in real-time on the comparison pages.
What if I can't find stock of 936462-2?
You can fill out our help required form which you can use to request a quote for 936462-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.