Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Cable Exit Angle | 180°, 90° |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | 2.8mm, .11in |
Height | 1.062in, 27mm |
Length | 1.1456in, 29.1mm |
Width | 1.8937in, 48.1mm |
Nominal Voltage Architecture | 24V, 42V, 60V, 12V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 380 |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 2.54mm, .1in |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
4POS,TAB 2.8X0.8,TAB HSG,ASSY, Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 3-1703818-1 | Internal Number: 3-1703818-1 | TE Connectivity | TE Store |
4Pos,tab 2.8X0.8,tab Hsg,assy, |Te Connectivity 3-1703818-1 | Newark Electronics |
Heavy Duty Sealed Connector 4POS,TAB 2.8X0.8,TAB HSG,ASSY, | Avnet America |
Where can I find additional details, specifications and documents for a 3-1703818-1?
Additional datasheets, footprints and schematics for 3-1703818-1 are listed on our Part Details page. You can also find images and similar parts to 3-1703818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1703818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1703818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1703818-1 fall under?
The 3-1703818-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1703818-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1703818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1703818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1703818-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 3-1703818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1703818-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1703818-1?
You can fill out our help required form which you can use to request a quote for 3-1703818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.