Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Blank Cavity Position | 0 |
Number of Rows | 5 |
Number of Positions | 36 |
Mating Tab Width | .063in, 1.6mm |
Height | 36mm, 1.41in |
Width | 45.9mm, 1.807in |
Length | 52.5mm, 2.06in |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Packaging Quantity | 40 |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 4mm, .157in |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
HYB SLD 36P CAP HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 36 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Multilock & Connector Housing | Part Number: 1743636-2 | Internal Number: 1743636-2 | TE Connectivity | TE Store |
Automotive Connectors Hyb Sld 36P Cap Hsg |Amp Te Connectivity 1743636-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1743636-2?
Additional datasheets, footprints and schematics for 1743636-2 are listed on our Part Details page. You can also find images and similar parts to 1743636-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743636-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743636-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743636-2 fall under?
The 1743636-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1743636-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743636-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743636-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743636-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1743636-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743636-2 often in real-time on the comparison pages.
What if I can't find stock of 1743636-2?
You can fill out our help required form which you can use to request a quote for 1743636-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.