Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
775
in stock
|
Buy Now | |
Boersig
from US$0.61
|
36,005
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
27,000
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
1,950
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
1,710
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
1,466
in stock
|
Buy Now | |
element14
from US$1.17
|
1,350
in stock
|
Buy Now | |
Farnell
from US$0.65
|
1,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
400
in stock
|
Buy Now | |
Conrad
from US$1.22
|
190
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Connector Code | A |
Body Material | PBT GF |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 39mm, 1.535in |
Height | 20.6mm, .811in |
Length | 1.075in, 27.3mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE Connectivity - AMP Plug Housing, Plug, 1 Rows, 4 Poles ,Keying Option A, Black | Distrelec |
TE 1-965261-1 Faston Bullet Housing 2.8mm 1 x 4P Black | Rapid Electronics |
PLUG HOUSING, 4POS, GF PBT, BLACK | element14 |
Junior Timer 4 way plug housing, black | RS |
Connector: automotive | Transfer Multisort Elektronik |
Plug Housing, 4Pos, Gf Pbt, Black | Newark Electronics |
Content: 1 pc(s) | Conrad |
4 Position 5 mm Pitch 2.8 mm Tab Black Timer System Housing Connector | Future Electronics |
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount | Avnet America |
Timer Series, 4 Way Plug Housing, with Solder Termination | TE Connectivity 1-965261-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
Product Range | Junior Timer Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Timer Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-965261-1?
Additional datasheets, footprints and schematics for 1-965261-1 are listed on our Part Details page. You can also find images and similar parts to 1-965261-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965261-1 fall under?
The 1-965261-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965261-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965261-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965261-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965261-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Distrelec, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-965261-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965261-1 often in real-time on the comparison pages.
What if I can't find stock of 1-965261-1?
You can fill out our help required form which you can use to request a quote for 1-965261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.