Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.50
|
No stock
|
Buy Now | |
Boersig
from US$6.82
|
2,883
in stock
|
Buy Now | |
Heilind Electronics
from US$14.33
|
495
in stock
|
Buy Now | |
TTI Europe
from US$8.35
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$12.01
|
194
in stock
|
Buy Now | |
Distrelec
from US$10.21
|
194
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.33
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$13.29
|
102
in stock
|
Buy Now | |
element14
from US$14.53
|
11
in stock
|
Buy Now | |
Farnell
from US$9.10
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.69
|
7
in stock
|
Buy Now | |
Conrad
from US$16.21
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,336
in stock
|
Buy Now | |
Future Electronics
from US$7.59
|
-
|
Buy Now | |
Avnet America
from US$8.96
|
-
|
Buy Now | |
TE Store
from US$8.20
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90° |
Body Material | PBT GF |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Width | 2.03in, 51.55mm |
Length | 2.622in, 66.6mm |
Height | 46.1mm, 1.815in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 96 |
Packaging Method | Box |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | .236in, 6mm |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
21POS.TAB 2.8X0.8.TAB HSG.SEAL | Heilind Electronics |
21POS,TAB 2.8X0.8,TAB HSG,SEAL | TTI Europe |
Automotive Conn 21POS TAB 2.8X0.8 TAB HSG | Rapid Electronics |
TE Connectivity Conn Housing PL 21 POS Crimp ST Cable Mount Black Box Automotive | Distrelec |
Plug Housing, 21Pos, Gf Pbt, Black | Newark Electronics |
PLUG HOUSING, 21POS, GF PBT, BLACK | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Conn Housing PL 21 POS Crimp ST Cable Mount Box | Avnet Abacus |
21POS,TAB 2.8X0.8,TAB HSG,SEALED ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 21 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Leavyseal Housing | Part Number: 1-2112162-1 | Internal Number: 1-2112162-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2112162-1?
Additional datasheets, footprints and schematics for 1-2112162-1 are listed on our Part Details page. You can also find images and similar parts to 1-2112162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112162-1 fall under?
The 1-2112162-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112162-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112162-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 1-2112162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112162-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2112162-1?
You can fill out our help required form which you can use to request a quote for 1-2112162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.