Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
814
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
814
in stock
|
Buy Now | |
element14
from US$1.46
|
814
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.12
|
375
in stock
|
Buy Now | |
Conrad
from US$1.89
|
236
in stock
|
Buy Now | |
TE Store
from US$0.70
|
211
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
182
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
66
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Red |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Quantity | 750 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Type | Mounting Clips |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Slide,for 21Pos. Rohs Compliant: Yes |Te Connectivity 2112166-1 | Newark Electronics |
Slide for 21 Position | Dalroad Norslo |
MCP slider MCP 2112166-1 TE Connectivity Content: 1 pieceThis text is machine translated. | Conrad |
SLIDE,FOR 21POS. Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PA GF Primary Product Color: Red Operating Temperature Range: -40 – 130 °C Operating Temperature Range: -40 – 266 °F Mounting Clip PA GF | Leavyseal Locking Slide | Part Number: 2112166-1 | Internal Number: 2112166-1 | Red | TE Connectivity | TE Store |
Automotive Connectors SLIDE FOR 21POS. | Rapid Electronics |
TE Connectivity Connector Accessories Fixing Slide Straight Red Automotive Box | Distrelec |
Accessories: secondary lock | Transfer Multisort Elektronik |
AMP2112166-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2112166-1?
Additional datasheets, footprints and schematics for 2112166-1 are listed on our Part Details page. You can also find images and similar parts to 2112166-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112166-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112166-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112166-1 fall under?
The 2112166-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2112166-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112166-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112166-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112166-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Dalroad Norslo and Conrad have stock available or on a lead time for 2112166-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112166-1 often in real-time on the comparison pages.
What if I can't find stock of 2112166-1?
You can fill out our help required form which you can use to request a quote for 2112166-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.