2112166-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

SLIDE,FOR 21POS.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Newark
Newark
from US$1.53
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.87
2,250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.44
-
Buy Now
Logo for Boersig
Boersig
from US$0.87
-
Buy Now
Logo for TE Store
TE Store
from US$0.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Gray
Material PA GF
Industry Standard IEC, DIN, ISO
UL Flammability Rating UL 94V-0
Serviceable Yes
Packaging Quantity 1000
Packaging Method Box
Connector System Wire-to-Wire
Accessory Type Mounting Clips
Operating Temperature Range -40 – 120°C, -40 – 248°F


Alternative Descriptions

Slide,for 21Pos. |Amp Te Connectivity 2112166-3 | Newark Electronics
Mounting Clips for 21-Position Connector Polyamide Gray Bulk | Avnet America
SLIDE,FOR 21POS. Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PA GF Primary Product Color: Gray Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Mounting Clip PA GF | Leavyseal Locking Slide | Part Number: 2112166-3 | Internal Number: 2112166-3 | Gray | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2112166-3?

Additional datasheets, footprints and schematics for 2112166-3 are listed on our Part Details page. You can also find images and similar parts to 2112166-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2112166-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112166-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2112166-3 fall under?

The 2112166-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2112166-3 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2112166-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2112166-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2112166-3 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 2112166-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2112166-3 often in real-time on the comparison pages.

What if I can't find stock of 2112166-3?

You can fill out our help required form which you can use to request a quote for 2112166-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay