Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
No stock
|
Buy Now | |
Boersig
from US$1.25
|
403
in stock
|
Buy Now | |
Conrad
from US$3.15
|
72
in stock
|
Buy Now | |
TE Store
from US$1.34
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
13
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
element14
from US$2.39
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA |
Number of Positions | 21 |
Cable Bundle Diameter | .732in, 18.6mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 200 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Factory colour: Black | Conrad |
COVER,90,FOR 21POS. Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 90° Strain Relief: With Primary Product Color: Black Primary Product Material: PA Cover - Cable Exit 90° With Black | Leavyseal Backshell | Part Number: 2112167-1 | Internal Number: 2112167-1 | TE Connectivity | TE Store |
Cover, 21Pos, Pa66, Black | Newark Electronics |
AMP2112167-1 | Avnet America |
COVER, 21POS, PA66, BLACK | element14 |
Where can I find additional details, specifications and documents for a 2112167-1?
Additional datasheets, footprints and schematics for 2112167-1 are listed on our Part Details page. You can also find images and similar parts to 2112167-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112167-1 fall under?
The 2112167-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2112167-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112167-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112167-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112167-1 have stock available?
Authorised distributors including Boersig, Conrad, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 2112167-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112167-1 often in real-time on the comparison pages.
What if I can't find stock of 2112167-1?
You can fill out our help required form which you can use to request a quote for 2112167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.