Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
3,645
in stock
|
Buy Now | |
Boersig
from US$0.47
|
3,476
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
1,233
in stock
|
Buy Now | |
TE Store
from US$0.37
|
1,222
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
253
in stock
|
Buy Now | |
element14
from US$0.47
|
122
in stock
|
Buy Now | |
Farnell
from US$0.48
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Connector Code | B |
Body Material | PBT GF |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 39mm, 1.535in |
Height | 20.6mm, .811in |
Length | 1.075in, 27.3mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors FLACHSTE-GEH2 8 4P | Rapid Electronics |
FLACHSTE-GEH2,8 4P | Boersig |
TE Connectivity - AMP Plug Housing, Socket, 1 Rows, 4 Poles ,Keying Option B, Grey | Distrelec |
FLACHSTE-GEH2,8 4P Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Panel Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Panel 4 .197" | Timer Connector Housing | Part Number: 2-965261-1 | Internal Number: 2-965261-1 | .197" | TE Connectivity | TE Store |
Automotive Conn Housing, Plug, 4Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 4POS | element14 |
Junior Timer 4 way plug housing, grey | RS |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing PL 4 POS Crimp ST Cable Mount | Avnet America |
Junior Timer 4 way plug housing, grey | TE Connectivity 2-965261-1 | RS Americas |
FLACHSTE-GEH2,84P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-965261-1?
Additional datasheets, footprints and schematics for 2-965261-1 are listed on our Part Details page. You can also find images and similar parts to 2-965261-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-965261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-965261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-965261-1 fall under?
The 2-965261-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-965261-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-965261-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-965261-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-965261-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 2-965261-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-965261-1 often in real-time on the comparison pages.
What if I can't find stock of 2-965261-1?
You can fill out our help required form which you can use to request a quote for 2-965261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.