Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.54
Distributor | Stock | ||
---|---|---|---|
![]() |
TE Store
from US$7.54
|
68
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
702
in stock
|
Buy Now |
![]() |
Demsay
-
|
31
in stock
|
Buy Now |
![]() |
Avnet America
from US$7.64
|
-
|
Buy Now |
![]() |
Boersig
from US$9.48
|
-
|
Buy Now |
![]() |
TTI Americas
from US$7.71
|
-
|
Buy Now |
![]() |
TTI Europe
from US$8.33
|
-
|
Buy Now |
![]() |
Sager
from US$9.03
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Other |
Number of Positions | 31 |
Number of Rows | 3, 2 |
Mating Tab Width | 6.3mm, .11in, 2.8mm, .248in |
Length | 4.7441in, 120.5mm |
Height | 1.732in, 44mm |
Width | 46mm, 1.811in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .354in, .197in, 9mm, 5mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Strain Relief | Yes |
Row-to-Row Spacing | .236in, 6mm |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
31POS, MIXED,REC HSG,ASSY Number of Positions: 31 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 2.8 mm 6.3 mm Mating Tab Width: .248 in .11 in Leavyseal Connector Housing | 31 Housing for Female Terminals Wire-to-Wire 2.8 mm | Part Number: 1-2208685-6 | Internal Number: 1-2208685-6 | TE Connectivity | TE Store |
Conn Housing RCP 31 POS 9mm/5mm RA Cable Mount Box | Avnet Abacus |
Automotive Connectors 31POS, MIXED,REC HSG,ASSY | Sager |
Where can I find additional details, specifications and documents for a 1-2208685-6?
Additional datasheets, footprints and schematics for 1-2208685-6 are listed on our Part Details page. You can also find images and similar parts to 1-2208685-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2208685-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2208685-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2208685-6 fall under?
The 1-2208685-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2208685-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2208685-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2208685-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2208685-6 have stock available?
Authorised distributors including TE Store, Avnet Abacus, Demsay, Avnet America and Boersig have stock available or on a lead time for 1-2208685-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2208685-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2208685-6?
You can fill out our help required form which you can use to request a quote for 1-2208685-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.