Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.80
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$119.58
|
20
in stock
|
Buy Now |
![]() |
TTI Europe
from US$18.01
|
972
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$31.49
|
162
in stock
|
Buy Now |
![]() |
element14
from US$47.36
|
162
in stock
|
Buy Now |
![]() |
Farnell
from US$27.72
|
162
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$48.71
|
56
in stock
|
Buy Now |
![]() |
TME
from US$21.01
|
56
in stock
|
Buy Now |
![]() |
Conrad
from US$38.33
|
56
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
6,930
in stock
|
Buy Now |
![]() |
Demsay
-
|
62
in stock
|
Buy Now |
![]() |
Future Electronics
from US$30.81
|
-
|
Buy Now |
![]() |
Avnet America
from US$16.80
|
-
|
Buy Now |
![]() |
Boersig
from US$39.42
|
-
|
Buy Now |
![]() |
TTI Americas
from US$18.41
|
-
|
Buy Now |
![]() |
TE Store
from US$31.19
|
-
|
Buy Now |
![]() |
Sager
from US$22.40
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Color | Black |
---|---|
Number of Positions | 62 |
Number of Sections | 1 |
Number of Rows | 4, 3 |
Tab Thickness | .031in, .8mm, .6mm, .025in |
Tab Width | .11in, .059in, 1.5mm, 2.8mm |
Interface Plating | Silver (Ag) |
Profile Height from PCB | 1.429in, 36.3mm |
Length | 132mm, 5.196in |
Voltage Rating (Max) | 36VDC |
Centerline (Pitch) | .157in, .197in, 4mm, 5mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 6 |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 194°F, 158°F, 70°C, 65°C, 266°F, 167°F, 284°F, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 140°C, 90°C, 85°C, 75°C, 212°F, 176°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C, 130°C |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Connector, Rectnglr, Plug, 62Pos, Pcb | Newark Electronics |
CONNECTOR, RECTNGLR, PLUG, 62POS, PCB | element14 |
TE Connectivity 1-1418362-1 CODA Header Male Unshrouded 62 Positions Mixed Pitch | Rapid Electronics |
1-1418362-1 | TME |
TE Connectivity 1-1418362-1 1 St. Tray | Conrad |
MCP 2.8/1.5K 62 way PCB plug header | RS |
Conn Wire to Board HDR 62 POS Solder ST Thru-Hole Tray | Avnet Abacus |
62 Position 4 Row Push-Pull Through Hole Header Connector | Future Electronics |
62 POS MIXED HEADER CODA PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 62 Number of Rows: 3 4 Centerline (Pitch): 5 mm 4 mm Vertical Wire-to-Board 62 3 | Leavyseal Connector Header | Part Number: 1-1418362-1 | Internal Number: 1-1418362-1 | 5 mm | TE Connectivity | TE Store |
Headers & Wire Housings 62 POS MIXED HDR CODA | Sager |
Where can I find additional details, specifications and documents for a 1-1418362-1?
Additional datasheets, footprints and schematics for 1-1418362-1 are listed on our Part Details page. You can also find images and similar parts to 1-1418362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418362-1 fall under?
The 1-1418362-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1418362-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418362-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-1418362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418362-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1418362-1?
You can fill out our help required form which you can use to request a quote for 1-1418362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.