Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$2.39
|
400
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.20
|
500
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$2.26
|
460
in stock
|
Buy Now |
![]() |
Demsay
-
|
15
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.61
|
-
|
Buy Now |
![]() |
Boersig
from US$1.92
|
-
|
Buy Now |
![]() |
TE Store
from US$1.39
|
-
|
Buy Now |
![]() |
Sager
from US$2.26
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | Other |
Body Material | PBT GF |
Number of Positions | 15 |
Number of Rows | 2 |
Mating Tab Width | .059in, 1.5mm, .11in, 2.8mm |
Width | 1.012in, 25.7mm |
Height | 31.25mm, 1.23in |
Length | 67.2mm, 2.646in |
Nominal Voltage Architecture | 12V, 42V, 24V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .157in, 4mm, .236in, 6mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 140 |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Combination Line Connector,15Pos. Amp Mcp 2.8/1.5K. Rec Hsg.assy |Amp Te Connectivity 4-1563878-1 | Newark Electronics |
CONNECTORS | Farnell |
Heavy Duty Sealed Connector 15POS, MIXED,REC HSG,SEALED,ASSY | Avnet America |
15POS, MIXED,REC HSG,SEALED,ASSY Number of Positions: 15 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 1.5 mm 2.8 mm Mating Tab Width: .059 in .11 in Heavy Duty Sealed Connector Series Housing | 15 Housing for Female Terminals Wire-to-Wire 1.5 mm | Part Number: 4-1563878-1 | Internal Number: 4-1563878-1 | TE Connectivity | TE Store |
Automotive Connectors 15POS MIXEDREC HSG SEALED ASSY | Sager |
Where can I find additional details, specifications and documents for a 4-1563878-1?
Additional datasheets, footprints and schematics for 4-1563878-1 are listed on our Part Details page. You can also find images and similar parts to 4-1563878-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1563878-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1563878-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1563878-1 fall under?
The 4-1563878-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1563878-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1563878-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1563878-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1563878-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Demsay and Avnet America have stock available or on a lead time for 4-1563878-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1563878-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1563878-1?
You can fill out our help required form which you can use to request a quote for 4-1563878-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.